Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0451
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
56,000
in stock
|
Buy Now | |
element14
from US$0.07
|
14,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0451
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ceramic Capacitor Case | 1206 ^3216 Metric] |
---|---|
Capacitance | 0.33 F |
Voltage Rating | 50V |
Capacitance Tolerance | 20% |
Dielectric Characteristic | X7R |
Product Range | - |
1206 330 nF 50 V ▒20 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
SMD MLCC 1206 X7R 50V 0.33uF | RS |
Ceramic Capacitor 0.33Uf, 50V, X7R, 20%, 1206, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 0.33 uF, 50 V, ± 20%, X7R, 1206 [3216 Metric] | Avnet America |
1206 330nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-20% | AVX 12065C334MAT2A | RS Americas |
.33UF 50V 20% 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a 12065C334MAT2A?
Additional datasheets, footprints and schematics for 12065C334MAT2A are listed on our Part Details page. You can also find images and similar parts to 12065C334MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065C334MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C334MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065C334MAT2A fall under?
The 12065C334MAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065C334MAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C334MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065C334MAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065C334MAT2A have stock available?
Authorised distributors including Future Electronics, element14, RS, Newark Electronics and Avnet America have stock available or on a lead time for 12065C334MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065C334MAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065C334MAT2A?
You can fill out our help required form which you can use to request a quote for 12065C334MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.