Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Midplane Thickness | 4mm, .158in |
---|---|
Shroud Type | B |
Shroud Material | Liquid Crystal Polymer (LCP) |
Number of Columns | 6 |
Number of Positions | 72 |
Number of Rows | 12 |
CompactPCI | No |
Module Length | 16.5mm, .65in |
Standoff Height | .148in, 3.75mm |
Row-to-Row Spacing | 1.5mm, .059in |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
For Use With | Feed Thru Pin Headers |
Comment | Guide/Key Module, Right hand |
Packaging Method | Package |
実装方法 | Package |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
2Mm Hm Shr/Hsg Rh 072P 3.75 H |Amp Te Connectivity 120647-6 | Newark Electronics |
Connector Accessories Shroud Plug 72 POS | Avnet America |
Where can I find additional details, specifications and documents for a 120647-6?
Additional datasheets, footprints and schematics for 120647-6 are listed on our Part Details page. You can also find images and similar parts to 120647-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120647-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120647-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120647-6 fall under?
The 120647-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 120647-6 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120647-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 120647-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120647-6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 120647-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120647-6 often in real-time on the comparison pages.
What if I can't find stock of 120647-6?
You can fill out our help required form which you can use to request a quote for 120647-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.