Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.53
|
2,785
in stock
|
Buy Now | |
Rapid Electronics
from US$2.61
|
2,785
in stock
|
Buy Now | |
Chip One Stop
from US$2.58
|
2,785
in stock
|
Buy Now | |
Farnell
from US$4.90
|
2,250
in stock
|
Buy Now | |
Powell Electronics
from US$2.86
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$5.18
|
200
in stock
|
Buy Now | |
Avnet America
-
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.13
|
-
|
Buy Now | |
Boersig
from US$2.70
|
-
|
Buy Now | |
TE Store
from US$4.52
|
-
|
Buy Now |
Midplane Thickness | .187in, 4.75mm |
---|---|
Shroud Material | Liquid Crystal Polymer (LCP) |
Shroud Type | B |
Number of Rows | 12 |
Number of Positions | 72 |
Number of Columns | 6 |
CompactPCI | No |
Row-to-Row Spacing | .059in, 1.5mm |
Standoff Height | .118in, 3mm |
Module Length | .65in, 16.5mm |
Centerline (Pitch) | .079in, 2mm |
Shroud Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Multi-Purpose Center |
For Use With | Feed Thru Pin Headers |
Solder Process Feature | Board Standoff |
Comment | Guide/Key Module, Right hand |
Packaging Method | Package |
実装方法 | Package |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hard Metric Conn 2MM HM SHR/HSG RH 072P 3.00 H | Rapid Electronics |
TE Connectivity 2MM HM SHR/HSG RH 072P 3.00 H Hard Metric Connectors 2MM HM SHR/HSG RH 072P 3.00 H | Distrelec |
SHROUD, 72POS, LCP, CONNECTOR | Farnell |
120647-3 - 2Mm Hm Shr/Hsg Rh 072P 3.00 H Rohs Compliant: Yes |Amp Te Connectivity 120647-3 | Newark Electronics |
Connector Accessories Shroud Plug 72 POS | Avnet America |
Connector, 2MM, Hm Shr/Hsg Rh 072P 3.00 H | TE Connectivity 120647-3 | RS Americas |
Special Order: 2MM HM SHR/HSG RH 072P 3.00 H Connector Cover Type: PCB Mount Shroud Primary Product Color: Black Primary Product Material: Liquid Crystal Polymer (LCP) Number of Positions: 72 Operating Temperature (Max): 125 °C PCB Mount Shroud Black | Connector Cap & Cover | Part Number: 120647-3 | Internal Number: 120647-3 | Liquid Crystal Polymer (LCP) | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | AMP Z-PACK Series 2mm HM Header Connectors |
Product Range | Z-PACK Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 120647-3?
Additional datasheets, footprints and schematics for 120647-3 are listed on our Part Details page. You can also find images and similar parts to 120647-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120647-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120647-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120647-3 fall under?
The 120647-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 120647-3 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120647-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 120647-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120647-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 120647-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120647-3 often in real-time on the comparison pages.
What if I can't find stock of 120647-3?
You can fill out our help required form which you can use to request a quote for 120647-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.