Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Type | B |
---|---|
Shroud Material | Glass Filled Polyester |
Midplane Thickness | .158in, 4mm |
Number of Positions | 144 |
Number of Columns | 12 |
Number of Rows | 12 |
CompactPCI | No |
Standoff Height | 3.75mm, .148in |
Module Length | .942in, 23.9mm |
Row-to-Row Spacing | .059in, 1.5mm |
Centerline (Pitch) | 2mm, .079in |
Shroud Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Multi-Purpose Center |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
For Use With | Feed Thru Pin Headers |
Packaging Method | Package |
実装方法 | Package |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2Mm Hm Shroud Hsg 144P 3.75 H |Amp Te Connectivity 120645-6 | Newark Electronics |
Connector Accessories Shroud Plug 144 POS | Avnet America |
Connector, 2MM, Hm Shroud Hsg 144P 3.75 H | TE Connectivity 120645-6 | RS Americas |
Where can I find additional details, specifications and documents for a 120645-6?
Additional datasheets, footprints and schematics for 120645-6 are listed on our Part Details page. You can also find images and similar parts to 120645-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120645-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120645-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120645-6 fall under?
The 120645-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 120645-6 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120645-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 120645-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120645-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 120645-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120645-6 often in real-time on the comparison pages.
What if I can't find stock of 120645-6?
You can fill out our help required form which you can use to request a quote for 120645-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.