Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$56.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$75.50
|
No stock
|
Buy Now | |
TE Store
from US$142.42
|
76
in stock
|
Buy Now | |
RS Americas
from US$69.02
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$70.54
|
-
|
Buy Now | |
Avnet America
from US$65.02
|
-
|
Buy Now | |
element14
from US$72.76
|
-
|
Buy Now | |
Boersig
from US$78.76
|
-
|
Buy Now | |
TTI Europe
from US$56.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 63 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 63 |
Reverse Gender | Standard |
Assembly Length | 28.95mm, 1.14in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Housing Color | Black |
Housing Material | PA 6.6 |
Mating Alignment Type | Keyed |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tray |
Contact Type | Pin |
Connector System | Wire-to-Panel, Wire-to-Board |
Housing Type | Receptacle |
Sealable | No |
Shell Type | All Plastic |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
23-63 SZ CPC PSTD PIN RECPT LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 63 Sealable: No Connector Assembly 250 VDC Wire-to-Board 63 | Connectors With Posted Contacts & Cpc Series 2 | Part Number: 1-206455-2 | Internal Number: 1-206455-2 | TE Connectivity | TE Store |
Connector CPC Recept Assy w/ Pins 63Pos Sz 23 Series 2 Panel Mnt Std Sex | TE Connectivity 1-206455-2 | RS Americas |
Circular Connector Plug Size 23, 63 Position, Panel | Newark Electronics |
Conn CPC PIN 63 POS Solder ST Panel Mount 63 Terminal 1 Port | Avnet America |
52K3259 | element14 |
23-63 SZ CST PSTD PIN RECPT LF | Boersig |
CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 63Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Plating | Gold |
Where can I find additional details, specifications and documents for a 1-206455-2?
Additional datasheets, footprints and schematics for 1-206455-2 are listed on our Part Details page. You can also find images and similar parts to 1-206455-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206455-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206455-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206455-2 fall under?
The 1-206455-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-206455-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206455-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206455-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206455-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 1-206455-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206455-2 often in real-time on the comparison pages.
What if I can't find stock of 1-206455-2?
You can fill out our help required form which you can use to request a quote for 1-206455-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.