Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
5,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
59,100
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,153
in stock
|
Buy Now | |
element14
from US$0.06
|
1,153
in stock
|
Buy Now | |
Farnell
from US$0.06
|
1,153
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | +80% -20% |
Multilayer Ceramic Capacitor, 1 uF, 25 V, -20%, +80%, Y5V, 1206 [3216 Metric] | Avnet America |
SMD MLCC 1206 50V Y5V 1uF+80-20% | RS |
1206 1 uF 25 V -20 / +80 % Tolerance Y5V SMT Multilayer Ceramic Capacitor | Future Electronics |
Smd Multilayer Ceramic Capacitor, 1 F, +80%, -20%, Y5V, 25 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12063G105ZAT2A | Newark Electronics |
CAP, 1µF, 25V, Y5V, 1206 | element14 |
Where can I find additional details, specifications and documents for a 12063G105ZAT2A?
Additional datasheets, footprints and schematics for 12063G105ZAT2A are listed on our Part Details page. You can also find images and similar parts to 12063G105ZAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12063G105ZAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12063G105ZAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12063G105ZAT2A fall under?
The 12063G105ZAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12063G105ZAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12063G105ZAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12063G105ZAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12063G105ZAT2A have stock available?
Authorised distributors including Chip One Stop, Avnet America, RS, Future Electronics and Newark Electronics have stock available or on a lead time for 12063G105ZAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12063G105ZAT2A often in real-time on the comparison pages.
What if I can't find stock of 12063G105ZAT2A?
You can fill out our help required form which you can use to request a quote for 12063G105ZAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.