Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0208
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
5,200
in stock
|
Buy Now | |
TTI Europe
from US$0.0208
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0286
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0374
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
SMD MLCC 1206 200V X7R 0.033uF 10% | RS |
.033UF 200V 10% 1206 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Capacitor 0.033Uf 200V, X7R, 10%, 1206 | Newark Electronics |
1206 33 nF 200 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.033 uF, 200 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
CAP, 0.033µF, 200V, 10%, X7R, 1206 | Farnell |
Where can I find additional details, specifications and documents for a 12062C333KAT2A?
Additional datasheets, footprints and schematics for 12062C333KAT2A are listed on our Part Details page. You can also find images and similar parts to 12062C333KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12062C333KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12062C333KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12062C333KAT2A fall under?
The 12062C333KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12062C333KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12062C333KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12062C333KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12062C333KAT2A have stock available?
Authorised distributors including RS, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for 12062C333KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12062C333KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12062C333KAT2A?
You can fill out our help required form which you can use to request a quote for 12062C333KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.