Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0195
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,370
in stock
|
Buy Now | |
TTI Europe
from US$0.0195
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0304
|
4,641
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
4,000
in stock
|
Buy Now | |
element14
from US$0.08
|
344
in stock
|
Buy Now | |
Farnell
from US$0.07
|
344
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
80
in stock
|
Buy Now | |
Rutronik
from US$0.0217
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
1000PF 200V 10% 1206 | TTI Europe |
Capacitor MLCC 1206 1nF 200V | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
1206 1 nF 200 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
CAP, 1000PF, 200V, 10%, X7R, 1206 | element14 |
Ceramic Capacitor 1000Pf 200V, X7R, 10%, 1206 | Newark Electronics |
KC 1,0nF 1206 10% 200V X7R | Rutronik |
Multilayer Ceramic Capacitor, 1000 pF, 200 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 12062C102KAT2A?
Additional datasheets, footprints and schematics for 12062C102KAT2A are listed on our Part Details page. You can also find images and similar parts to 12062C102KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12062C102KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12062C102KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12062C102KAT2A fall under?
The 12062C102KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12062C102KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12062C102KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12062C102KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12062C102KAT2A have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Future Electronics and element14 have stock available or on a lead time for 12062C102KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12062C102KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12062C102KAT2A?
You can fill out our help required form which you can use to request a quote for 12062C102KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.