12062A152JAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1500PF 200V C0G 5% 1206 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

C0G (NP0) is the most popular formulation of the “temperature-compensating,” EIA Class I ceramic materials. Modern C0G (NP0) formulations contain neodymium, samarium and other rare earth oxides. C0G (NP0) ceramics offer one of the most stable capacitor dielectrics available. Capacitance change with temperature is 0 ±30ppm/°C which is less than ±0.3% ⌬C from -55°C to +125°C. Capacitance drift or hysteresis for C0G (NP0) ceramics is negligible at less than ±0.05% versus up to ±2% for films. Typical capacitance change with life is less than ±0.1% for C0G (NP0), one-fifth that shown by most other dielectrics. C0G (NP0) formulations show no aging characteristics.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 1500pF
Voltage Rating 200V
Ceramic Capacitor Case 1206 ^3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range -

Alternative Descriptions

Ceramic Capacitor 1500Pf 200V, C0G, 5%, 1206, Full Reel | Newark Electronics
1206 1.5 nF 200 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
55J8968 | element14
1500PF 200V 5% 1206 | TTI Europe
CERAMIC CAPACITOR 1500PF 200V, C0G, 5%, 1206, FULL REEL | Farnell
Multilayer Ceramic Capacitor, 1500 pF, 200 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12062A152JAT2A?

Additional datasheets, footprints and schematics for 12062A152JAT2A are listed on our Part Details page. You can also find images and similar parts to 12062A152JAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12062A152JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12062A152JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12062A152JAT2A fall under?

The 12062A152JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12062A152JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12062A152JAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12062A152JAT2A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12062A152JAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 12062A152JAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12062A152JAT2A often in real-time on the comparison pages.

What if I can't find stock of 12062A152JAT2A?

You can fill out our help required form which you can use to request a quote for 12062A152JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay