Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Black |
---|---|
Primary Product Material | Nylon |
Number of Positions | 40 |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Height | .065in, 1.65mm |
Product Width | .1in, 2.54mm |
Product Length | 4in, 101.6mm |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Comment | Receptacle Connector |
Packaging Quantity | 5000 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Flat Flexible Cable Assessory Type | Pull Tab |
Product Type | Accessory |
40 Novo Flex Snap-In Pull Tab Rohs Compliant: Yes |Amp Te Connectivity 120623-1 | Newark Electronics |
Connector Accessories Latch Nylon 6/6 Black | Avnet America |
Where can I find additional details, specifications and documents for a 120623-1?
Additional datasheets, footprints and schematics for 120623-1 are listed on our Part Details page. You can also find images and similar parts to 120623-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120623-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120623-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120623-1 fall under?
The 120623-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 120623-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120623-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120623-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120623-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 120623-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120623-1 often in real-time on the comparison pages.
What if I can't find stock of 120623-1?
You can fill out our help required form which you can use to request a quote for 120623-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.