Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0305
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
13,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.0390
|
36,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.0305
|
8,000
in stock
|
Buy Now | |
element14
from US$0.10
|
1,760
in stock
|
Buy Now | |
Farnell
from US$0.06
|
1,760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0402
|
875
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
408
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, 1206, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 0.022 uF, 100 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
.022UF 100V 10% 1206 | TTI Europe |
SMD MLCC 1206 100V X7R 0.022uF 10% | RS |
1206 22 nF 100 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
KC 22nF 1206 10% 100V X7R | Rutronik |
CAP, 0.022µF, 100V, 10%, X7R, 1206 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor, 0.022 uF, 1206, 0 ppm/C +/-30, No breakdown or visual defects, 100 V | AVX 12061C223KAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 12061C223KAT2A?
Additional datasheets, footprints and schematics for 12061C223KAT2A are listed on our Part Details page. You can also find images and similar parts to 12061C223KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12061C223KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12061C223KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12061C223KAT2A fall under?
The 12061C223KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12061C223KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12061C223KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12061C223KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12061C223KAT2A have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, RS and Future Electronics have stock available or on a lead time for 12061C223KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12061C223KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12061C223KAT2A?
You can fill out our help required form which you can use to request a quote for 12061C223KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.