Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Color | Red, Black, Blue, Orange |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Contact Transmits (Typical) | Power |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating | 3A |
Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Material (Socket) | Copper Alloy |
Wire Size | 24AWG |
Accepts Wire Insulation Diameter Range | .027 – .04in, .7 – 1.03mm |
Operating Voltage Reference | AC/DC |
動作電圧 | 70 VAC, 70 VDC |
Housing Color | White |
Centerline | .059in, 1.5mm |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Mating Retention Type | Locking Latch |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
For Use With | Rec Contact 353907-1,353918-1, Header: 2106091 |
Packaging Method | Package |
Wire/Cable Type | Discrete Wire |
Sealed | No |
Product Type | Cable Assembly |
Applies To | Wire/Cable |
Connector Style | Receptacle |
Product Line | Mini-CT |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Cable Assy Mini Ct, 609.6Mm Length |Te Connectivity 1-2058943-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-2058943-4?
Additional datasheets, footprints and schematics for 1-2058943-4 are listed on our Part Details page. You can also find images and similar parts to 1-2058943-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2058943-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2058943-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2058943-4 fall under?
The 1-2058943-4 is listed under Cable Assemblies > Copper Cable Assemblies > Lighting Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2058943-4 when available in the Lighting Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2058943-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2058943-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2058943-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-2058943-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2058943-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2058943-4?
You can fill out our help required form which you can use to request a quote for 1-2058943-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.