Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.72
|
260
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
5,000
in stock
|
Buy Now | |
element14
from US$28.64
|
1,635
in stock
|
Buy Now | |
Sager
from US$16.13
|
1,549
in stock
|
Buy Now | |
Newark Electronics
from US$22.91
|
1,375
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Carlton-Bates
from US$0.57
|
-
|
Buy Now | |
Richardson RFPD
from US$20.72
|
-
|
Buy Now |
Dispensing Method | Tube |
---|---|
Volume | - |
Weight | 0.14kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Coating Type | Conductive |
Colour | Opaque White |
Material Composition | Silicon oil |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Resistivity | 500000000Mohm/sq |
Thermal Interface Products Silicone Oil-Based Thermal Joint Compound, 5 oz (0.14 kg) Tube | Sager |
Thermal Grease, Tube 5Oz | Newark Electronics |
HEAT SINK, COMPOUND, 0.14KG, TUBE | Farnell |
THERMAL ADHESIVE/COMPOUND/MATERIAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thick Brass Matte Tin Plated Screw Terminal | Future Electronics |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 120-5.?
Additional datasheets, footprints and schematics for 120-5. are listed on our Part Details page. You can also find images and similar parts to 120-5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-5. fall under?
The 120-5. is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to 120-5. when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-5. you can contact the distributor directly for product support, shipping queries etc.
Is the 120-5. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120-5. have stock available?
Authorised distributors including RS Americas, element14, Sager, Newark Electronics and Farnell have stock available or on a lead time for 120-5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-5. often in real-time on the comparison pages.
What if I can't find stock of 120-5.?
You can fill out our help required form which you can use to request a quote for 120-5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.