Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Current Rating (Max) | 5A |
---|---|
Contact Base Material | Copper Alloy |
Contact Style | Standard |
Pin Diameter | .03mm |
Contact Size | 22 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Color Bands | Orange, Blue, Black |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Insulation Diameter (Max) | .054mm, 1.38in |
Post Diameter | .76in, .03mm |
Wire Insulation Support | Without |
High Current | No |
Circuit Application | Signal |
Comment | Insertion/Extraction Tool No. 91067-1 (Military No. M81969/1-04) is used to install and remove pin and socket contacts., Color bands are read in the direction of terminal (wire barrel) end to mating end., These contacts are used in Series 90 military connectors. |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post Length | .3mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 1-204370-2?
Additional datasheets, footprints and schematics for 1-204370-2 are listed on our Part Details page. You can also find images and similar parts to 1-204370-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-204370-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-204370-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-204370-2 fall under?
The 1-204370-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-204370-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-204370-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-204370-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-204370-2 have stock available?
There is no stock from authorised distributors for 1-204370-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-204370-2 often in real-time on the comparison pages.
What if I can't find stock of 1-204370-2?
You can fill out our help required form which you can use to request a quote for 1-204370-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.