Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
120411-000,
9-1190875-3 |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.97
|
3,175
in stock
|
Buy Now | |
Rapid Electronics
from US$7.13
|
3,180
in stock
|
Buy Now | |
Chip One Stop
from US$5.26
|
3,175
in stock
|
Buy Now | |
TTI Europe
from US$4.44
|
2,200
in stock
|
Buy Now | |
Heilind Electronics
from US$8.02
|
2,060
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.02
|
412
in stock
|
Buy Now | |
Farnell
from US$7.37
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
2
in stock
|
Buy Now | |
element14
from US$6.19
|
2
in stock
|
Buy Now | |
Avnet America
from US$5.02
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Outside Diameter (Max) | 2.8 mm |
---|---|
Lead Color | White/Blue |
Lead Stranding | Stranded |
Cable Shield Material | Tin, Silver |
Lead Plating Material | Tin |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead Wire Size | 24AWG, .24mm² |
Overall Length | 1.181in, 30mm |
Conductor Outside Diameter | .3 – 1.6mm, .012 – .06in |
Dielectric Outside Diameter | 2.5mm, .098in |
Jacket Outside Diameter | .173in, 4.4mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Splice Type | SolderSleeve |
Temperature Indicator | No |
Product Type | Coax Terminator |
Temperature Indicator Type | No |
Applies To | Coaxial Cable |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
Solder Sleeves&Shield Tubing B-040-24-N | Rapid Electronics |
120411-000 9-1190875-3 B-040-24-N | Heilind Electronics |
SOLDER SLEEVES | Farnell |
B-040-24-N Rohs Compliant: No |Raychem Te Connectivity 120411-000 | Newark Electronics |
Cable Accessories Coaxial Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing B-040-24-N | Sager |
Where can I find additional details, specifications and documents for a 120411-000?
Additional datasheets, footprints and schematics for 120411-000 are listed on our Part Details page. You can also find images and similar parts to 120411-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120411-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120411-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120411-000 fall under?
The 120411-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 120411-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120411-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 120411-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120411-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Heilind Electronics have stock available or on a lead time for 120411-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120411-000 often in real-time on the comparison pages.
What if I can't find stock of 120411-000?
You can fill out our help required form which you can use to request a quote for 120411-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.