Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.53
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
14,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
14,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
14,000
in stock
|
Buy Now | |
Farnell
from US$0.57
|
14,000
in stock
|
Buy Now | |
TE Store
from US$0.85
|
3,429
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
FPC Connector Actuator Color | Black |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 37 |
Contact Mating Area Plating Material Thickness | 3.937µin, .1µm |
Connector Product Type | Connector Assembly |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .2A |
PCB Contact Termination Area Plating Material Thickness | 3.937µin, .1µm |
Contact Layout | Staggered |
Contact Underplating Material | Nickel |
Contact Mating Location | Bottom |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Connector Length | 11mm, .433in |
Accepts Flex Cable Thickness | .2mm, .00787in |
Connector Height | 1.3mm, .051in |
Connector Width | 3.2mm, .126in |
コネクタの高さ | 1.3mm |
Operating Voltage | 50VAC, 50VDC |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Centerline (Pitch) | .009in, .25mm |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 3500 |
Packaging Method | Tape & Reel |
Wire/Cable Type | FFC, FPC |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
FPC Actuator Type | Rear Flip (Front Hinge) |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Flex-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Post & Tail Length | .6mm, .024in |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -13 – 185°F, -25 – 85°C |
Ffc&fpc Conn 37P 0.25Fpc Conn Smt R/A Natural |Amp Te Connectivity 1-2040832-4 | Newark Electronics |
FFC&FPC Conn 37P 0.25FPC CONN SMT R/A NATURAL | Rapid Electronics |
TE Connectivity - AMP FPC Con EMBOSS TAPING 0.25FPC BF-L-1.3 | Distrelec |
FFCFPC PC BOARD CONNECTORS | Farnell |
EMBOSS TAPING 0.25FPC BF-L-1.3 Connector System: Flex-to-Board Number of Positions: 37 Centerline (Pitch): .009 in Centerline (Pitch): .25 mm Insertion Force Type: Zero Insertion Force (ZIF) Flex-to-Board 37 .009" .25 mm | 0.25Mm Fpc Connector | Part Number: 1-2040832-4 | Internal Number: 1-2040832-4 | .009" | TE Connectivity | TE Store |
Conn FPC Connector SKT 37 POS 0.25mm Solder RA SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-2040832-4?
Additional datasheets, footprints and schematics for 1-2040832-4 are listed on our Part Details page. You can also find images and similar parts to 1-2040832-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2040832-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2040832-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2040832-4 fall under?
The 1-2040832-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2040832-4 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2040832-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2040832-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2040832-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2040832-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2040832-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2040832-4?
You can fill out our help required form which you can use to request a quote for 1-2040832-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.