Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
22
in stock
|
Buy Now | |
element14
from US$0.70
|
22
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Distrelec
from US$0.70
|
-
|
Buy Now | |
TE Store
from US$1.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Cavities | 6 |
Number of Rows | 3 |
Preloaded | No |
Contact Type | Tab |
Contact Layout | Matrix |
Multiple Contact Types | Without |
Shunts/Shorting Bars | Without |
Length | 8.5mm, .334in |
Height | .826in, 21mm |
Panel Thickness | .031 – .063 in, .8 – 1.6 mm |
Width | 24.5mm, .964in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
CSA Certified | Yes |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Panel Mount Feature Type | Mounting Ears |
Panel Mount | Yes |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel |
Sealable | No |
Row-to-Row Spacing | 3.3mm, .129in |
Connector Type | Housing |
Product Type | Connector |
Connector Style | Plug |
Series Number | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings TAB HSG 6PX P/M | Rapid Electronics |
Connector Housing, Plug, 6Pos, 3.5Mm Rohs Compliant: Yes |Te Connectivity 1-2040404-2 | Newark Electronics |
CONNECTOR HOUSING, PLUG, 6POS, 3.5MM | element14 |
Conn Housing PL 6 POS 3.5mm ST Panel Mount Bag | Avnet America |
TE Connectivity DYNAMIC 1500T TAB HSG 6PX P/M Board Conn | Distrelec |
Special Order: DYNAMIC 1500T TAB HSG 6PX P/M Connector Product Type: Housing Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 6 Centerline (Pitch): .138 in Housing Housing for Male Terminals Wire-to-Wire 6 | Dynamic 1500T Rec And Tab Hsg | Part Number: 1-2040404-2 | Internal Number: 1-2040404-2 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-2040404-2?
Additional datasheets, footprints and schematics for 1-2040404-2 are listed on our Part Details page. You can also find images and similar parts to 1-2040404-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2040404-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2040404-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2040404-2 fall under?
The 1-2040404-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2040404-2 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2040404-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2040404-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2040404-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-2040404-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2040404-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2040404-2?
You can fill out our help required form which you can use to request a quote for 1-2040404-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.