Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$97.16
|
3
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
2,289
in stock
|
Buy Now | |
Newark Electronics
from US$69.53
|
3
in stock
|
Buy Now | |
element14
from US$67.34
|
3
in stock
|
Buy Now | |
Conrad
from US$37.53
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 2.5GHz |
Connector Mounting | Panel Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Nickel |
Coaxial Type | RG58B/U UR43 UR76 |
Connector Mounting Orientation | Panel |
External Length / Height | 25.6mm |
Material | Brass |
Operating Frequency Max | 2.5GHz |
Termination Method | Crimp |
VSWR | 1.3 |
Working Voltage | 335V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 4AWG |
Pitch Spacing | 12.7mm |
Rated Current | 70A |
Rated Voltage | 600V |
Product Range | - |
Terminal Block, Barrier, 4 Position, 18-4Awg | Newark Electronics |
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-4AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Robust, forged steel hooks with thermoplastic handle.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 12-04?
Additional datasheets, footprints and schematics for 12-04 are listed on our Part Details page. You can also find images and similar parts to 12-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12-04 fall under?
The 12-04 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12-04 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 12-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12-04 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 12-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12-04 often in real-time on the comparison pages.
What if I can't find stock of 12-04?
You can fill out our help required form which you can use to request a quote for 12-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.