Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.25
|
18
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
8,409
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
3,236
in stock
|
Buy Now | |
Newark Electronics
from US$206.95
|
2
in stock
|
Buy Now | |
element14
from US$13.87
|
1
in stock
|
Buy Now | |
Farnell
from US$16.53
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$200.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Jacket Colour | Beige |
Product Range | - |
Cable Assembly Type | Network |
Cable Length | 10m |
Colour | Beige |
Lead Length | 10m |
LEAD, BNC PLG-PLG, 10M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA15s |
Bulb Size | S-8 |
MSCP | 21 |
Average Bulb Life | 400h |
Power Rating | 19.88W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Camera - Barcode Reader/Scanner Module | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Vaprotex Handlamp 100W |Molex 1203 | Newark Electronics |
Watertite Wet Location 100W Handheld Incandescent Lamp with Screw Release Ungrounded Guard | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminals PC QUICK FIT TERMINAL .900 | Future Electronics |
PC QUICK-FIT MALE TAB .250 | Rutronik |
Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1203?
Additional datasheets, footprints and schematics for 1203 are listed on our Part Details page. You can also find images and similar parts to 1203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1203 fall under?
The 1203 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 1203 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1203 you can contact the distributor directly for product support, shipping queries etc.
Is the 1203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1203 have stock available?
Authorised distributors including RS Americas, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 1203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1203 often in real-time on the comparison pages.
What if I can't find stock of 1203?
You can fill out our help required form which you can use to request a quote for 1203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.