Status: | Unknown |
---|---|
Series: | T9E Series |
RoHS: | Unknown |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.19
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$4.52
|
370
in stock
|
Buy Now | |
Rapid Electronics
from US$4.52
|
370
in stock
|
Buy Now | |
Chip One Stop
from US$3.96
|
370
in stock
|
Buy Now | |
Farnell
from US$4.24
|
300
in stock
|
Buy Now | |
Avnet America
from US$3.28
|
-
|
Buy Now | |
TTI Europe
from US$4.17
|
-
|
Buy Now | |
Sager
from US$3.08
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 30A |
Product Range | T9E Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 240V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 144ohm |
Approvals & Standards | UL |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays T9Es1D12-12=T9E |Amp Te Connectivity 1-2027234-0 | Newark Electronics |
General Purpose Relays T9ES1D12-12=T9E | Rapid Electronics |
TE Connectivity T9ES1D12-12 General Purpose Relays T9ES1 | Distrelec |
POWER RELAY, SPST-NO, 30A, 12VDC, THT | Farnell |
T9ES1D12-12 | Avnet America |
POWER RELAY | TTI Europe |
General Purpose Relays T9ES1D12-12 | Sager |
Where can I find additional details, specifications and documents for a 1-2027234-0 .?
Additional datasheets, footprints and schematics for 1-2027234-0 . are listed on our Part Details page. You can also find images and similar parts to 1-2027234-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2027234-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2027234-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2027234-0 . fall under?
The 1-2027234-0 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-2027234-0 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2027234-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2027234-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2027234-0 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-2027234-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2027234-0 . often in real-time on the comparison pages.
What if I can't find stock of 1-2027234-0 .?
You can fill out our help required form which you can use to request a quote for 1-2027234-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.