Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
No stock
|
Buy Now | |
Sager
from US$1.38
|
519
in stock
|
Buy Now | |
Conrad
from US$0.98
|
175
in stock
|
Buy Now | |
RS Americas
from US$1.36
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Carlton-Bates
from US$1.44
|
-
|
Buy Now | |
TTI Europe
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$1.02
|
-
|
Buy Now |
Terminal Block Tools & Accessories USA 10/4 6 | Sager |
Rail adapter, length 10 mm, width 42.6 mm, height 19 mm, color grayThis text is machine translated. | Conrad |
DIN Rail Adapters, 0.4" (10mm) L, 1.7" (43mm) W, 0.18" (4.6mm) Mount Hole, Gray | Phoenix Contact 1202713 | RS Americas |
DIN Rail Adapter, Width 43 mm | RS |
Rail Adapter, M5 Screw Din Rails Rohs Compliant: Yes |Phoenix Contact 1202713 | Newark Electronics |
RAIL ADAPTER, M5 SCREW DIN RAILS | element14 |
Rail adapter USA 10 Series - USA10/46 | Carlton-Bates |
USA 10/4,6 | TTI Europe |
Where can I find additional details, specifications and documents for a 1202713?
Additional datasheets, footprints and schematics for 1202713 are listed on our Part Details page. You can also find images and similar parts to 1202713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1202713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1202713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1202713 fall under?
The 1202713 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1202713 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1202713 you can contact the distributor directly for product support, shipping queries etc.
Is the 1202713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1202713 have stock available?
Authorised distributors including Sager, Conrad, RS Americas, RS and Newark Electronics have stock available or on a lead time for 1202713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1202713 often in real-time on the comparison pages.
What if I can't find stock of 1202713?
You can fill out our help required form which you can use to request a quote for 1202713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.