Status: | Unknown |
---|---|
Series: | Micro-Change 120244 Series |
RoHS: | Unknown |
Prices starting from US$25.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$41.28
|
25
in stock
|
Buy Now | |
Rutronik
from US$33.89
|
-
|
Buy Now | |
Avnet America
from US$43.30
|
-
|
Buy Now | |
RS Americas
from US$52.42
|
-
|
Buy Now | |
TTI Europe
from US$25.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Micro-Change 120244 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 8 Positions |
Sensor Contact Type | PCB Socket |
IP / NEMA Rating | IP67 |
RoHS Compliant | Yes |
Sensor Connector, M12, 8P, Female, Panel | Newark Electronics |
08P MICRO CHANGE M16 FEMALE | Rutronik |
Female Receptacle,Panel Mount M16, 8W | RS |
Conn M12 Circular F 8 POS Solder ST Panel Mount 8 Terminal 1 Port | Avnet America |
Micro-Change M12 Circular Hybrid Technology Female Receptacle | RS Americas |
M12 CHT, FEMALE, M16, 4P+4S | TTI Europe |
Micro-Change® (M12) Circular Hybrid Technology (CHT) Female Receptacle, M16x1.5mm Back Panel Mount, 8 Pole (4 Signal, 4 Power) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1202440002?
Additional datasheets, footprints and schematics for 1202440002 are listed on our Part Details page. You can also find images and similar parts to 1202440002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1202440002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1202440002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1202440002 fall under?
The 1202440002 is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1202440002 when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1202440002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1202440002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1202440002 have stock available?
Authorised distributors including Newark Electronics, Rutronik, RS, Avnet America and RS Americas have stock available or on a lead time for 1202440002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1202440002 often in real-time on the comparison pages.
What if I can't find stock of 1202440002?
You can fill out our help required form which you can use to request a quote for 1202440002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.