Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.51
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$15.35
|
-
|
Buy Now | |
Future Electronics
from US$12.71
|
-
|
Buy Now | |
RS Americas
from US$18.34
|
-
|
Buy Now | |
element14
from US$12.38
|
-
|
Buy Now | |
Richardson RFPD
from US$17.82
|
-
|
Buy Now | |
Sager
from US$9.65
|
-
|
Buy Now |
Heat Pipe Type | Flat |
---|---|
Heat Transfer Rate | 12W |
Heat Pipe Material | Copper |
External Length - Metric | 100mm |
External Width - Metric | 7.3mm |
External Thickness - Metric | 1mm |
Product Range | - |
Heatsink: heat pipe | Transfer Multisort Elektronik |
Heat Pipe, Flat, Copper, 5Mm X 100Mm | Newark Electronics |
Straight Ultra thin 5mm dia x 100mm length | Future Electronics |
HEAT PIPE, FLAT, COPPER, 5MM X 100MM | element14 |
HEAT PIPE | Richardson RFPD |
Liquid Cold Plates, Liquid Cooling & Heat Pipes Heat Pipe, Flat, Ultra Thin, 5mm dia., 100mm Length, Thickness 1.0mm, 12W qMax | Sager |
Where can I find additional details, specifications and documents for a 120229?
Additional datasheets, footprints and schematics for 120229 are listed on our Part Details page. You can also find images and similar parts to 120229 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120229 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120229 fall under?
The 120229 is listed under Wakefiled Thermal Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to 120229 when available in the Wakefiled Thermal Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120229 you can contact the distributor directly for product support, shipping queries etc.
Is the 120229 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120229 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 120229.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120229 often in real-time on the comparison pages.
What if I can't find stock of 120229?
You can fill out our help required form which you can use to request a quote for 120229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.