Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Prices starting from US$7.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.43
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$8.16
|
26
in stock
|
Buy Now | |
element14
from US$11.42
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$11.92
|
3
in stock
|
Buy Now | |
Distrelec
from US$13.39
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.92
|
1
in stock
|
Buy Now | |
RS
from US$12.86
|
-
|
Buy Now | |
Avnet America
from US$7.74
|
-
|
Buy Now |
Heavy Duty Connector Type | Base Bulkhead Mount |
---|---|
Connector Body Material | Aluminium Body |
Locking Type | 1 Lever |
Rectangular Shell Size | 6B |
For Use With | HDC 6B Inserts & Hoods |
Product Range | RockStar Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Housing |
Colour | Grey |
Connector Mounting | Bulkhead Mount |
Material | Aluminium Die-cast |
Bulkhead Housing, Size 3, Aluminium | Newark Electronics |
BASE, PANEL MOUNT | element14 |
HDC-HB-6-AVL R20, B, V18 | Heilind Electronics |
Weidmüller IP65 Enclosure, Bulkhead Mount, Size 3 | Distrelec |
Waterproof industrial connectors - Flush | RS |
Connector Accessories Housing Aluminum Die Cast Gray | Avnet America |
Where can I find additional details, specifications and documents for a 1202100000?
Additional datasheets, footprints and schematics for 1202100000 are listed on our Part Details page. You can also find images and similar parts to 1202100000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1202100000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1202100000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1202100000 fall under?
The 1202100000 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1202100000 when available in the Rectangular Power Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1202100000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1202100000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1202100000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Distrelec have stock available or on a lead time for 1202100000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1202100000 often in real-time on the comparison pages.
What if I can't find stock of 1202100000?
You can fill out our help required form which you can use to request a quote for 1202100000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.