Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$186.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$197.96
|
No stock
|
Buy Now | |
Distrelec
from US$352.36
|
660
in stock
|
Buy Now | |
Rapid Electronics
from US$253.89
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$216.00
|
40
in stock
|
Buy Now | |
TE Store
from US$385.87
|
3
in stock
|
Buy Now | |
Avnet America
from US$186.87
|
-
|
Buy Now | |
RS Americas
from US$335.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Jacket Material | PUR |
Wire Size | 19AWG |
Overall Outside Cable Diameter | .4in, 10.2mm |
Impedance | 50Ω |
Connector Impedance | 50Ω |
Cable Assembly Length | 3.28ft, 1m |
Cable Assembly Type | RF Coax Cable Assembly |
Connector Type (End A) | Standard Size Plug |
Connector Type (End B) | Standard Size Plug |
RF Connector Type | N Series |
Shrink Tubing | With |
Product Type | Cable Assembly |
Shielded | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 85°F |
TE Connectivity N M DOUBLE,18G,1.0M WITH ARMOR,PUR | Distrelec |
RF Cable Assemblies N M DOUBLE 18G 1.0M WITH | Rapid Electronics |
N M DOUBLE,18G,1.0M WITH ARMOR,PUR Cable Assembly Type: N TYPE RF CA Cable Assembly Length: 3.28 ft Cable Assembly Length: 1 m Cable Color: Blue Impedance: 50 Ω N TYPE RF CA 3.28 ft 1 m Blue | Rf Cable Assembly | Part Number: 1-2016658-0 | Internal Number: 1-2016658-0 | TE Connectivity | TE Store |
Rf Cable, N-Type Plug-Plug, 3.3Ft, Blu | Newark Electronics |
Cable Assembly Coaxial 1m Type N to Type N PL-PL | Avnet America |
RF Cable Assemblies, N M Double,18G,1.0M W/ Armor, PUR | TE Connectivity 1-2016658-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2016658-0?
Additional datasheets, footprints and schematics for 1-2016658-0 are listed on our Part Details page. You can also find images and similar parts to 1-2016658-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2016658-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2016658-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2016658-0 fall under?
The 1-2016658-0 is listed under Cable Assemblies > RF Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1-2016658-0 when available in the RF Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2016658-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2016658-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2016658-0 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for 1-2016658-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2016658-0 often in real-time on the comparison pages.
What if I can't find stock of 1-2016658-0?
You can fill out our help required form which you can use to request a quote for 1-2016658-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.