Status: | Unknown |
---|---|
Series: | Weather Pack Tower Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
160
in stock
|
Buy Now | |
Power and Signal Group
from US$1.02
|
4,200
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
4,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
1,415
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
element14
from US$1.64
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Weather Pack Tower Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
For Use With | Aptiv Weather Pack Series 12089188 Socket Contact |
Connector Body Material | - |
IP Rating | - |
Voltage Rating | - |
Current Rating | 20A |
SVHC | No SVHC (15-Jan-2018) |
4 Way Black Weather Pack Tower Sealed Female Connector Assembly, Max Current 20 amps | Power and Signal Group |
CONN W/P TWR 4W FEMALE ASM | TTI Europe |
Connector: wire-wire | Transfer Multisort Elektronik |
Housing, Rcpt, 4Pos, 20A, Black | Newark Electronics |
HOUSING, RCPT, 4POS, 20A, BLACK | element14 |
Automotive Connectors 4P FM BLK CON ASSY 20 AMPS | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12015797?
Additional datasheets, footprints and schematics for 12015797 are listed on our Part Details page. You can also find images and similar parts to 12015797 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12015797 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12015797 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12015797 fall under?
The 12015797 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12015797 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12015797 you can contact the distributor directly for product support, shipping queries etc.
Is the 12015797 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12015797 have stock available?
Authorised distributors including Power and Signal Group, TTI Europe, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 12015797.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12015797 often in real-time on the comparison pages.
What if I can't find stock of 12015797?
You can fill out our help required form which you can use to request a quote for 12015797 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.