Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 41Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
FFC/FPC Thickness | 0.2mm |
Contact Termination | Surface Mount Right Angle |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pitch Spacing | 0.3mm |
---|---|
No. of Contacts | 41Contacts |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row, 1 |
RoHS Compliant | Yes |
Ffc/Fpc Connector, Receptacle 41 Position 1Row | Newark Electronics |
CONNECTOR, FFC / FPC, 0.3MM, 41WAY | Farnell |
Conn FPC Connector SKT 41 POS 0.3mm Solder RA SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-2013928-6?
Additional datasheets, footprints and schematics for 1-2013928-6 are listed on our Part Details page. You can also find images and similar parts to 1-2013928-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2013928-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2013928-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2013928-6 fall under?
The 1-2013928-6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2013928-6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2013928-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2013928-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2013928-6 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 1-2013928-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2013928-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2013928-6?
You can fill out our help required form which you can use to request a quote for 1-2013928-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.