Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.31
|
1,349
in stock
|
Buy Now | |
TE Store
from US$2.19
|
2,093
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
1,349
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
1,349
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
1,349
in stock
|
Buy Now | |
Farnell
from US$1.88
|
1,080
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Keying | X |
Number of Rows | 1 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Right Angle |
端子のタイプ | Tab |
Contact Current Rating (Max) | 14.5A |
Contact Plating Material | Gold |
Tail Plating Material | Tin |
Shunts/Shorting Bars | Without |
Height | .511in, 13mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Tail Length | .149in, 3.8mm |
Length | .913in, 23.2mm |
Width | .822in |
幅 | 20.9mm |
Operating Voltage | 300VAC, 300VDC |
Centerline (Pitch) | .295in, 7.5mm |
Housing Material | Polyester |
Housing Color | Black |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | No |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature Type | Screw Mount |
Contact Retention | Without |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Lock Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 20 |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Strain Relief | Without |
Connector Style | Plug |
Header Type | Shrouded |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Series Number | 3000 |
Shielded | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
DYNAMIC D3900 H-HDR ASSY 3P X TYPE-A Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .295 in Centerline (Pitch): 7.5 mm Header Wire-to-Board 3 .295" | PCB Terminal Block | Part Number: 1-2013519-3 | Internal Number: 1-2013519-3 | .295" | TE Connectivity | TE Store |
Dynamic D3900 H-Hdr Assy 3P X Type-A |Amp Te Connectivity 1-2013519-3 | Newark Electronics |
TE Connectivity - AMP DYNAMIC D3900 H-HDR ASSY 3P X TYPE-A | Distrelec |
Conn Power PL 3 POS 7.5mm Solder RA Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1-2013519-3?
Additional datasheets, footprints and schematics for 1-2013519-3 are listed on our Part Details page. You can also find images and similar parts to 1-2013519-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2013519-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2013519-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2013519-3 fall under?
The 1-2013519-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2013519-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2013519-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2013519-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2013519-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-2013519-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2013519-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2013519-3?
You can fill out our help required form which you can use to request a quote for 1-2013519-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.