Status: | Unknown |
---|---|
Series: | 120108 Series |
RoHS: | Unknown |
Prices starting from US$44.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$78.22
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$74.00
|
104
in stock
|
Buy Now | |
Distrelec
from US$60.94
|
104
in stock
|
Buy Now | |
Avnet America
from US$75.27
|
-
|
Buy Now | |
RS Americas
from US$72.01
|
-
|
Buy Now | |
element14
from US$77.43
|
-
|
Buy Now |
Connector Type A | M12 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | M12 Sensor Straight 4 Position Plug |
Cable Length - Metric | 8m |
Cable Length - Imperial | 26.2ft |
Product Range | 120108 Series |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | 120108 Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Plug |
No. of Positions | 4 Positions |
Cable Length - Metric | 8m |
Cable Length - Imperial | 26.2ft |
Product Range | 120108 Series |
RoHS Compliant | Yes |
M12-4P(D)-M/M-St/St-8M-Ym48679 |Molex 1201080039 | Newark Electronics |
Molex Micro-Change M12 Double-Ended Cordset 4 Poles Male (Straight) to Male (Straight) 24 AWG Teal PVC Cable 8m | Distrelec |
1201080039 | Avnet America |
Micro-Change (M12) Double-Ended Cordset, 4 Poles, Male (Straight) to Male | Molex Woodhead/Brad 120108-0039 | RS Americas |
SENSOR CORD, 4P M12 PLUG-PLUG, 8M | element14 |
Where can I find additional details, specifications and documents for a 120108-0039?
Additional datasheets, footprints and schematics for 120108-0039 are listed on our Part Details page. You can also find images and similar parts to 120108-0039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120108-0039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120108-0039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120108-0039 fall under?
The 120108-0039 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120108-0039 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120108-0039 you can contact the distributor directly for product support, shipping queries etc.
Is the 120108-0039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120108-0039 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 120108-0039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120108-0039 often in real-time on the comparison pages.
What if I can't find stock of 120108-0039?
You can fill out our help required form which you can use to request a quote for 120108-0039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.