Status: | Unknown |
---|---|
Series: | Micro-Change 120108 Series |
RoHS: | Unknown |
Prices starting from US$58.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$81.16
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$71.10
|
57
in stock
|
Buy Now | |
Distrelec
from US$65.55
|
57
in stock
|
Buy Now | |
RS Americas
from US$80.55
|
24
in stock
|
Buy Now | |
Avnet America
from US$81.03
|
-
|
Buy Now | |
element14
from US$77.82
|
-
|
Buy Now |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Plug |
No. of Positions | 4 Positions |
Cable Length - Metric | 10m |
Cable Length - Imperial | 32.8ft |
Product Range | Micro-Change 120108 Series |
RoHS Compliant | Yes |
Mic D-Code M/Me 4P 2Pr 10M |Molex 1201080038 | Newark Electronics |
Molex Micro-Change (M12) Double-Ended Cordset 4 Poles Male (Straight) to Male (Straight) 24 AWG Teal PVC Cable 10m | Distrelec |
SENSOR CORD, 4P M12 PL-M12 PL, 10M | Farnell |
Double-Ended, 4 Pole, M12 to M12, Male, 10 m, Straight, 24 AWG, 120108 Series | Molex Woodhead/Brad 120108-0038 | RS Americas |
1201080038 | Avnet America |
Where can I find additional details, specifications and documents for a 120108-0038?
Additional datasheets, footprints and schematics for 120108-0038 are listed on our Part Details page. You can also find images and similar parts to 120108-0038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120108-0038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120108-0038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120108-0038 fall under?
The 120108-0038 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120108-0038 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120108-0038 you can contact the distributor directly for product support, shipping queries etc.
Is the 120108-0038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120108-0038 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 120108-0038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120108-0038 often in real-time on the comparison pages.
What if I can't find stock of 120108-0038?
You can fill out our help required form which you can use to request a quote for 120108-0038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.