Status: | Unknown |
---|---|
Series: | 120108 Series |
RoHS: | Unknown |
Connector Type A | M12 Plug |
---|---|
Connector Type B | M12 Plug |
No. of Positions | 4 Positions |
Cable Length - Metric | 23m |
Cable Length - Imperial | 75.46ft |
Product Range | 120108 Series |
RoHS Compliant | Yes |
Micro-Change Double-Ended Cordset, 4 Poles, Male to Male, 24 AWG, 23.0m (9.84) | Molex Woodhead/Brad 120108-0035 | RS Americas |
Mic D-Code M/Me 4P 2Pr 23M |Molex 1201080035 | Newark Electronics |
1201080035 | Avnet America |
Molex Micro-Change (M12) Double-Ended Cordset 4 Poles Male (Straight) to Male (Straight) 24 AWG PVC Cable 23.0m (9.84') Length | Distrelec |
Where can I find additional details, specifications and documents for a 120108-0035?
Additional datasheets, footprints and schematics for 120108-0035 are listed on our Part Details page. You can also find images and similar parts to 120108-0035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120108-0035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120108-0035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120108-0035 fall under?
The 120108-0035 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 120108-0035 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120108-0035 you can contact the distributor directly for product support, shipping queries etc.
Is the 120108-0035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120108-0035 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for 120108-0035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120108-0035 often in real-time on the comparison pages.
What if I can't find stock of 120108-0035?
You can fill out our help required form which you can use to request a quote for 120108-0035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.