Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$21.04
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | 120108 Series |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Teal |
Product Range | 120108 Series |
SVHC | No SVHC (15-Jan-2019) |
Enet Rj45/Rj45 2Pr 2M Rohs Compliant: Yes |Molex 120108-0007 | Newark Electronics |
PATCH CORD, RJ45 PLUG-PLUG, 2M, TEAL | element14 |
Ethernet Cable, BRAD, Cat5e, RJ45 Plug to RJ45 Plug, UTP (Unshielded Twisted Pair), Teal, 2 m | Avnet America |
Where can I find additional details, specifications and documents for a 120108-0007?
Additional datasheets, footprints and schematics for 120108-0007 are listed on our Part Details page. You can also find images and similar parts to 120108-0007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120108-0007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120108-0007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120108-0007 fall under?
The 120108-0007 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ethernet Cables.
Can I view similar or alternative parts?
You can view similar parts to 120108-0007 when available in the Ethernet Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120108-0007 you can contact the distributor directly for product support, shipping queries etc.
Is the 120108-0007 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 120108-0007 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 120108-0007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120108-0007 often in real-time on the comparison pages.
What if I can't find stock of 120108-0007?
You can fill out our help required form which you can use to request a quote for 120108-0007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.