Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Size (mm) | 110mm |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | - |
Body Length | - |
External Diameter | - |
Fastener Material | - |
Wire Diameter | - |
Product Range | - |
Colour | Black |
Magnetic base for 12/24V 9W task light | RS |
Sunnex Magnetic Base for LED Machine Lamps LM / SL9 / SL6 / Lumius / Tellus / Pluto / CL LED / LUXOR | Distrelec |
Where can I find additional details, specifications and documents for a 12010?
Additional datasheets, footprints and schematics for 12010 are listed on our Part Details page. You can also find images and similar parts to 12010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12010 fall under?
The 12010 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 12010 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12010 you can contact the distributor directly for product support, shipping queries etc.
Is the 12010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12010 have stock available?
Authorised distributors including Conrad, Rapid Electronics, Farnell, RS and Schukat Electronic have stock available or on a lead time for 12010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12010 often in real-time on the comparison pages.
What if I can't find stock of 12010?
You can fill out our help required form which you can use to request a quote for 12010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.