Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 4 Position Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.81" |
Product Range | - |
Status: | Unknown |
---|---|
Series: | Nano-Change 120090 Series |
RoHS: | Unknown |
Connector Type A | M8 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | Nano-Change 120090 Series |
RoHS Compliant | Yes |
Sensor Cord, 4P, M8 Rcpt-Free End, 11.8" | Newark Electronics |
Molex Nano-Change M8 Receptacle 4 Poles M8 x 0.5 Mounting Threads Male (Straight) to 22 AWG Leads 0.30m | Distrelec |
Nano-Change M8, 4 P, M8x0.5 Mounting Thrd, Male to 22 AWG Leads, 0.30m (11.81") | Molex Woodhead/Brad 120090-0032 | RS Americas |
Cable Assembly Pigtail 0.3m 24AWG 4 POS M8 Circular M | Avnet America |
Where can I find additional details, specifications and documents for a 1200900032?
Additional datasheets, footprints and schematics for 1200900032 are listed on our Part Details page. You can also find images and similar parts to 1200900032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200900032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200900032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200900032 fall under?
The 1200900032 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200900032 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200900032 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200900032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200900032 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, RS Americas and Avnet America have stock available or on a lead time for 1200900032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200900032 often in real-time on the comparison pages.
What if I can't find stock of 1200900032?
You can fill out our help required form which you can use to request a quote for 1200900032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.