Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
5,672
in stock
|
Buy Now | |
Rapid Electronics
from US$3.33
|
5,645
in stock
|
Buy Now | |
Chip One Stop
from US$3.21
|
5,645
in stock
|
Buy Now | |
Distrelec
from US$2.87
|
5,645
in stock
|
Buy Now | |
Heilind Electronics
from US$3.33
|
1,198
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.33
|
359
in stock
|
Buy Now | |
RS Americas
from US$3.25
|
88
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Lead Type | Double |
---|---|
Material | Stainless Steel |
Width | .22in, 5.6mm |
Length | 20.62mm, .812in |
Height | .22in, 5.6mm |
Screw & Hole Thread Size | 6-32 [M3.5 x .6], 4-40 |
Jackscrew Style | Male |
Jackscrew Type | Fixed |
Mounting Hardware | Nuts and Lockwashers |
Jackscrew Material | Stainless Steel |
Hardware Type | Jackscrew Kit |
For Use With | Mate with Any Turnable Jackscrew Cylinder |
Comment | Two required. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Hardware |
Strain Relief | Without |
Series"m"jackscrewstudassy Rohs Compliant: Yes |Amp Te Connectivity 1-200874-2 | Newark Electronics |
SERIES M JACKSCREW STUD ASSY | Rapid Electronics |
TE Connectivity - AMP SERIES "M" JACKSCREW STUD ASSY | Distrelec |
JACK SCREW KIT, M SERIES CONN | Farnell |
SERIES M JACKSCREW STUD ASSY | Heilind Electronics |
M Series Male Jackscrew Assembly FixedType 6-32 Thread | TE Connectivity 1-200874-2 | RS Americas |
Connector Accessories Jackscrew Male Stainless Steel Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Fixed Jackscrew |
---|---|
For Use With | M Series Rectangular Connectors |
Thread Size - Metric | M3.5 |
Thread Size - Imperial | 6-32 |
Screw Head Height | 8.81mm |
Screw Length | 11.81mm |
Where can I find additional details, specifications and documents for a 1-200874-2?
Additional datasheets, footprints and schematics for 1-200874-2 are listed on our Part Details page. You can also find images and similar parts to 1-200874-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-200874-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-200874-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-200874-2 fall under?
The 1-200874-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-200874-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-200874-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-200874-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-200874-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-200874-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-200874-2 often in real-time on the comparison pages.
What if I can't find stock of 1-200874-2?
You can fill out our help required form which you can use to request a quote for 1-200874-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.