Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M8 Sensor Straight 3 Position Plug |
---|---|
Connector Type B | M8 Sensor Straight 3 Position Receptacle |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Status: | Unknown |
---|---|
Series: | Nano-Change 120087 Series |
RoHS: | Unknown |
Connector Type A | M8 Plug |
---|---|
Connector Type B | M8 Receptacle |
No. of Positions | 3 Positions |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | Nano-Change 120087 Series |
RoHS Compliant | Yes |
Sensor Cord, 3P, M8 Plug-Rcpt, 1M | Newark Electronics |
NC 3P M/MFE 1M ST/ST 24AWG PVC | RS Americas |
Nano-Change Double-Ended Cordset 3 Position Male Straight to Female Straight 24 AWG PVC 1m | Avnet America |
Where can I find additional details, specifications and documents for a 1200870074?
Additional datasheets, footprints and schematics for 1200870074 are listed on our Part Details page. You can also find images and similar parts to 1200870074 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200870074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200870074 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200870074 fall under?
The 1200870074 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200870074 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200870074 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200870074 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200870074 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 1200870074.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200870074 often in real-time on the comparison pages.
What if I can't find stock of 1200870074?
You can fill out our help required form which you can use to request a quote for 1200870074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.