Status: | Unknown |
---|---|
Series: | 120086 Series |
RoHS: | Unknown |
Prices starting from US$7.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.76
|
No stock
|
Buy Now | |
Rapid Electronics
from US$19.01
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$21.60
|
41
in stock
|
Buy Now | |
Distrelec
from US$17.26
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.50
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$7.79
|
10
in stock
|
Buy Now | |
Avnet America
from US$20.73
|
-
|
Buy Now | |
element14
from US$21.71
|
-
|
Buy Now |
Connector Type A | M8 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | M8 Sensor Straight 4 Position Receptacle |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | 120086 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120086 Series |
RoHS: | Unknown |
Connector Type A | M8 Receptacle |
---|---|
Connector Type B | M8 Receptacle |
No. of Positions | 4 Positions |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | 120086 Series |
RoHS Compliant | Yes |
Molex 1200868157 | Rapid Electronics |
Molex NC-4P-FE-ST-5M-PUR-0.25 | Distrelec |
Connector: M8 | Transfer Multisort Elektronik |
Sensor Cord, 4P M8 Rcpt-Rcpt, 5M | Newark Electronics |
Sensor Cable, BRAD, M8 Receptacle, Free End, 4 Positions, 5 m, 16.4 ft, 120086 | Avnet America |
Where can I find additional details, specifications and documents for a 120086-8157?
Additional datasheets, footprints and schematics for 120086-8157 are listed on our Part Details page. You can also find images and similar parts to 120086-8157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120086-8157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120086-8157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120086-8157 fall under?
The 120086-8157 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 120086-8157 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120086-8157 you can contact the distributor directly for product support, shipping queries etc.
Is the 120086-8157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120086-8157 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 120086-8157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120086-8157 often in real-time on the comparison pages.
What if I can't find stock of 120086-8157?
You can fill out our help required form which you can use to request a quote for 120086-8157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.