Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | M8 Plug |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 4m |
Cable Length - Imperial | 13.123ft |
Cable Length | 4m |
RoHS Compliant | Yes |
Nana-Change Cord, M8, Pin Contacts, 4 Position, Plug | Newark Electronics |
Nano-Change Single-Ended Cordset 4 Position Male Straight 24 AWG PVC 4m | Avnet America |
Where can I find additional details, specifications and documents for a 1200860184?
Additional datasheets, footprints and schematics for 1200860184 are listed on our Part Details page. You can also find images and similar parts to 1200860184 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200860184 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200860184 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200860184 fall under?
The 1200860184 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1200860184 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200860184 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200860184 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1200860184 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1200860184.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200860184 often in real-time on the comparison pages.
What if I can't find stock of 1200860184?
You can fill out our help required form which you can use to request a quote for 1200860184 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.