Status: | Unknown |
---|---|
Series: | Nano-Change 120086 Series |
RoHS: | Unknown |
Prices starting from US$24.91
Connector Type A | M8 Sensor Straight 3 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | Nano-Change 120086 Series |
Status: | Unknown |
---|---|
Series: | Nano-Change 120086 Series |
RoHS: | Unknown |
Connector Type A | M8 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 3 Positions |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | Nano-Change 120086 Series |
RoHS Compliant | Yes |
Sensor Cord, 3P, M8 Rcpt-Free End, 5M | Newark Electronics |
Nano-Change M8 Single-Ended Cordset 3 Poles Female Straight to Pigtail 24 AWG PVC Cable 5m Length | Avnet America |
NC 3P FP 5M COUPLER 24AWG PVC, 403000A10M050, Nano-Change 120086 Series | Molex Woodhead/Brad 120086-0107 | RS Americas |
Where can I find additional details, specifications and documents for a 1200860107?
Additional datasheets, footprints and schematics for 1200860107 are listed on our Part Details page. You can also find images and similar parts to 1200860107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200860107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200860107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200860107 fall under?
The 1200860107 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1200860107 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200860107 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200860107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1200860107 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1200860107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200860107 often in real-time on the comparison pages.
What if I can't find stock of 1200860107?
You can fill out our help required form which you can use to request a quote for 1200860107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.