Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | M8 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 3 Positions |
Cable Length - Metric | 4m |
Cable Length - Imperial | 13.123ft |
RoHS Compliant | Yes |
Nano-Change (M8) Cordset, 3P, Female/Pigtail, 24 AWG, 4.0m Length, 403000A10M040 | Molex Woodhead/Brad 120086-0106 | RS Americas |
Nano-Change Cord, M8, 3 Position, Female To Pigtail | Newark Electronics |
Nano-Change M8 Single-Ended Cordset 3 Poles Female Straight to Pigtail 24 AWG PVC Cable 4m Length | Avnet America |
Where can I find additional details, specifications and documents for a 1200860106?
Additional datasheets, footprints and schematics for 1200860106 are listed on our Part Details page. You can also find images and similar parts to 1200860106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200860106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200860106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200860106 fall under?
The 1200860106 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1200860106 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200860106 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200860106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1200860106 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1200860106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200860106 often in real-time on the comparison pages.
What if I can't find stock of 1200860106?
You can fill out our help required form which you can use to request a quote for 1200860106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.