Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
2,164
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
16,800
in stock
|
Buy Now | |
TE Store
from US$0.27
|
6,874
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,164
in stock
|
Buy Now | |
element14
from US$0.27
|
2,164
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now |
Header Mating Direction | Vertical |
---|---|
Number of Rows | 1 |
Preloaded | Yes |
Number of Positions | 2 |
端子嵌合面のめっき厚 | 2.03 – 3.05µm |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Termination Area Plating Thickness | 3.05µm, 120µin |
Stamped and Formed | Yes |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Thickness | 79.92 – 120.08µin |
Contact Layout | Inline |
Length | 25mm, .984in |
Wire Size | 18AWG |
Width | 7.35mm, .289in |
Height | 13mm, .512in |
Post-Mating Assembly Measurement | .984in, 25mm |
PCB Thickness (Recommended) | .07in, 1.8mm |
Accepts Wire Insulation Diameter Range | .0866in, 2.2mm |
Operating Voltage (Max) | 600VDC, 600VAC |
Centerline (Pitch) | 8.2mm, .323in |
Housing Material | PBT GF |
Housing Color | Gray |
Circuit Identification Feature | Without |
Agency/Standard Number | UL 1977, C22.2 No. 182.3 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Packaging Method | Box & Tray, Tray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector Style | Screwless Wire |
Tool-less Wire Termination | Yes |
Termination Method to Wire & Cable | Poke-In |
Termination Method to Printed Circuit Board | Through Hole - Solder |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CONNECTOR, INLINE VERT SCREWLESS Lighting Product Type: Connector Termination Method to Wire & Cable: Poke-In Lighting Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Connector Poke-In Header Wire-to-Board | Ballast Connector | Part Number: 1-2008552-2 | Internal Number: 1-2008552-2 | TE Connectivity | TE Store |
Terminal Block, Standard, 2 Position, 18Awg | Newark Electronics |
TERMINAL BLOCK, STANDARD, 2 POSITION, 18AWG | element14 |
AMP1-2008552-2 | Avnet America |
8.2mm Pitch 3 Way 1 Row Straight PCB Header, Through Hole Termination, 2A | TE Connectivity 1-2008552-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2008552-2?
Additional datasheets, footprints and schematics for 1-2008552-2 are listed on our Part Details page. You can also find images and similar parts to 1-2008552-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2008552-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2008552-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2008552-2 fall under?
The 1-2008552-2 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2008552-2 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2008552-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2008552-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2008552-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-2008552-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2008552-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2008552-2?
You can fill out our help required form which you can use to request a quote for 1-2008552-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.