Status: | Unknown |
---|---|
Series: | Ultra-Lock 120085 Series |
RoHS: | Unknown |
Prices starting from US$10.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.53
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$28.83
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$35.20
|
6
in stock
|
Buy Now | |
element14
from US$28.53
|
6
in stock
|
Buy Now | |
Farnell
from US$26.59
|
6
in stock
|
Buy Now | |
Avnet America
from US$31.67
|
-
|
Buy Now | |
Distrelec
from US$10.29
|
-
|
Buy Now | |
TTI Europe
from US$17.72
|
-
|
Buy Now |
Product Range | Ultra-Lock 120085 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 IP68 IP69K |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 36V |
Accessory Type | Ultra-Lock M12 Field Attachable Connector |
Connector Type A | M12 Plug 4 Way |
For Use With | Sensors Encoders Switches Industrial Automation |
Status: | Unknown |
---|---|
Series: | Ultra-Lock 120085 Series |
RoHS: | Unknown |
Product Range | Ultra-Lock 120085 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Cable Mount |
RoHS Compliant | Yes |
M12U ATTACHABLE 5P FP ST | RS |
Socket, 5P, M12, Pg9 | Newark Electronics |
SOCKET, 5P, M12, PG9 | element14 |
Conn M12 Circular F 5 POS ST Cable Mount 5 Terminal 1 Port | Avnet America |
Molex Ultra-Lock M12 Single Keyway with PG7 Cable Fitting Female 5 Pole Straight Cable Diameter 3.30-6.60mm | Distrelec |
ULTRA-LOCK (M12) SINGLE KEYWAY | TTI Europe |
Where can I find additional details, specifications and documents for a 120085-0012?
Additional datasheets, footprints and schematics for 120085-0012 are listed on our Part Details page. You can also find images and similar parts to 120085-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120085-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120085-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120085-0012 fall under?
The 120085-0012 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120085-0012 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120085-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 120085-0012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120085-0012 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 120085-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120085-0012 often in real-time on the comparison pages.
What if I can't find stock of 120085-0012?
You can fill out our help required form which you can use to request a quote for 120085-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.