1200845113 Sensor Connectors & Components by Molex

SENSOR CORD, M12 5P RCPT-FREE END, 300MM

Status: Unknown
Series: Ultra-Lock 120084 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.96

Distributor Stock
Logo for Farnell
Farnell
from US$7.63
11
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$4.96
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.11
11
in stock
Buy Now
Logo for element14
element14
from US$35.30
11
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
200
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Cable Length - Metric 300mm
Cable Length - Imperial 11.8"
Product Range Ultra-Lock 120084 Series
SVHC No SVHC (15-Jan-2019)
Connector Type A M12 Sensor Straight 5 Position Receptacle
RoHS Compliant Yes

Alternative Descriptions

Molex Ultra-Lock M12 Receptacle 5 Poles M16x1.5 Mounting Threads Female (Straight) to 0.34mm² PVC Leads 0.30m | Distrelec
Sensor Cord, M12 5P Rcpt-Free End, 300Mm | Newark Electronics
Cable Assembly PVC 0.3m 22AWG 5POS M12 Circular F | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1200845113?

Additional datasheets, footprints and schematics for 1200845113 are listed on our Part Details page. You can also find images and similar parts to 1200845113 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1200845113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200845113 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1200845113 fall under?

The 1200845113 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1200845113 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1200845113 you can contact the distributor directly for product support, shipping queries etc.

Is the 1200845113 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1200845113 have stock available?

Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 1200845113.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1200845113 often in real-time on the comparison pages.

What if I can't find stock of 1200845113?

You can fill out our help required form which you can use to request a quote for 1200845113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay