Status: | Unknown |
---|---|
Series: | Ultra-Lock 120084 Series |
RoHS: | Compliant |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.96
|
57
in stock
|
Buy Now | |
TTI Europe
from US$6.80
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$21.74
|
57
in stock
|
Buy Now | |
element14
from US$33.31
|
57
in stock
|
Buy Now | |
Distrelec
from US$17.02
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
280
in stock
|
Buy Now | |
Avnet America
from US$27.39
|
-
|
Buy Now |
Cable Length - Metric | 300mm |
---|---|
Cable Length - Imperial | 11.8" |
Product Range | Ultra-Lock 120084 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type A | M12 Sensor Straight 5 Position Plug |
RoHS Compliant | Yes |
REC U12 5P AC FE M16 BM SOL | TTI Europe |
Sensor Cord, M12 5P Plug-Free End, 300Mm | Newark Electronics |
SENSOR CORD, M12 5P PLUG-FREE END, 300MM | element14 |
Molex Circular Connector, Plug, Straight, 4A, Contacts - 5, Panel Mount | Distrelec |
Cable Assembly UL1061 0.3m 22AWG 5POS Ultra-Lock M12 Circular PL | Avnet America |
Where can I find additional details, specifications and documents for a 1200845109?
Additional datasheets, footprints and schematics for 1200845109 are listed on our Part Details page. You can also find images and similar parts to 1200845109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200845109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200845109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200845109 fall under?
The 1200845109 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1200845109 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200845109 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200845109 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1200845109 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1200845109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200845109 often in real-time on the comparison pages.
What if I can't find stock of 1200845109?
You can fill out our help required form which you can use to request a quote for 1200845109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.