Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.77
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$45.13
|
91
in stock
|
Buy Now | |
element14
from US$41.99
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$192.00
|
76
in stock
|
Buy Now | |
Distrelec
from US$18.30
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
124
in stock
|
Buy Now | |
Rutronik
from US$30.01
|
-
|
Buy Now | |
Avnet America
from US$196.80
|
-
|
Buy Now | |
TTI Europe
from US$10.59
|
-
|
Buy Now |
Connector Type A | M12 Socket 8 Way |
---|---|
Connector Type B | Wire Leaded |
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Product Range | - |
Accessory Type | Ultra-Lock M12 Ethernet Receptacle |
For Use With | Ultra-Lock Connectors & Standard M12 Threaded Cordsets |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector to Connector | M12 Plug to Free End |
---|---|
Cable Length - Metric | 300mm |
Cable Length - Imperial | 11.8" |
Accessory Type | Ultra-Lock M12 Ethernet Receptacle |
Connector Type A | M12 |
RoHS Compliant | Yes |
Socket, 8P, M12, Panel Mnt, M16, 0.3M | Newark Electronics |
Molex Circular Connector, Socket, Straight, 2A, Contacts - 8, Panel Mount | Distrelec |
Cable Assembly UL 1061 0.3m 24AWG 8 POS M12 Circular F | Avnet Abacus |
08P ULTRA LOCK RECEPT L=0,30M | Rutronik |
Cable Assembly UL 2464/UL 1729 0.3m 22AWG 8 Position Ultra-Lock M12 Circular Receptacle | Avnet America |
M12-RECEPT-8P-FEM-FR-M16 | TTI Europe |
Where can I find additional details, specifications and documents for a 120084-5095?
Additional datasheets, footprints and schematics for 120084-5095 are listed on our Part Details page. You can also find images and similar parts to 120084-5095 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120084-5095 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120084-5095 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120084-5095 fall under?
The 120084-5095 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120084-5095 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120084-5095 you can contact the distributor directly for product support, shipping queries etc.
Is the 120084-5095 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120084-5095 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 120084-5095.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120084-5095 often in real-time on the comparison pages.
What if I can't find stock of 120084-5095?
You can fill out our help required form which you can use to request a quote for 120084-5095 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.