Status: | Unknown |
---|---|
Series: | Ultra-Lock 120084 Series |
RoHS: | Unknown |
Prices starting from US$7.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$18.83
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$30.80
|
12
in stock
|
Buy Now | |
Distrelec
from US$7.00
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$7.55
|
1
in stock
|
Buy Now | |
Avnet America
from US$28.37
|
-
|
Buy Now | |
element14
from US$32.03
|
-
|
Buy Now |
Product Range | Ultra-Lock 120084 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 5Contacts |
Sensor Contact Type | PCB Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP69K NEMA6 |
Connector Coding | A Coded |
Connector Body Material | Brass Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 60V |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Sensors & Actuators |
Status: | Unknown |
---|---|
Series: | Ultra-Lock 120084 Series |
RoHS: | Unknown |
Product Range | Ultra-Lock 120084 Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 5 Positions |
Sensor Contact Type | PCB Socket |
IP / NEMA Rating | IP69K, NEMA6 |
RoHS Compliant | Yes |
Molex 1200840030 | Rapid Electronics |
Molex Ultra-Lock (M12) Ethernet Receptacle Female (Straight) 5 Poles 5.00mm stand-off | Distrelec |
SENSOR CONN, M12, RCPT, 5POS, PANEL | Farnell |
Sensor Connector, M12, Rcpt, 5Pos, Panel | Newark Electronics |
Connector Ultra-Lock M12 Circular Socket 5 Position Solder Straight Panel Mount 5 Terminal 1 Port | Avnet America |
SENSOR CONNECTOR, M12, RCPT, 5POS | element14 |
Where can I find additional details, specifications and documents for a 120084-0030?
Additional datasheets, footprints and schematics for 120084-0030 are listed on our Part Details page. You can also find images and similar parts to 120084-0030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120084-0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120084-0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120084-0030 fall under?
The 120084-0030 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120084-0030 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120084-0030 you can contact the distributor directly for product support, shipping queries etc.
Is the 120084-0030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120084-0030 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 120084-0030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120084-0030 often in real-time on the comparison pages.
What if I can't find stock of 120084-0030?
You can fill out our help required form which you can use to request a quote for 120084-0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.