Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.95
Connector Type A | M12 Sensor Straight 8 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | - |
Accessory Type | Brad Ultra-Lock M12 Cordset |
Cable Length | 2m |
For Use With | Sensors Encoders Switches Industrial Automation |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Molex Ultra-Lock M12 Single-Ended Cordset 8 Poles Female (Straight) to Pigtail 24 AWG PUR Cable 2m | Distrelec |
Sensor Cable, Micro Change, M12 Sensor Straight 8 Position Receptacle, Free/Stripped End, 2 M Rohs Compliant: Yes |Molex 120079-5023 | Newark Electronics |
Cable Assembly PUR 2m 24AWG 8POS M12 Circular F | Avnet America |
LEAD, 8P, FEMALE, M12, 2M | element14 |
Where can I find additional details, specifications and documents for a 120079-5023?
Additional datasheets, footprints and schematics for 120079-5023 are listed on our Part Details page. You can also find images and similar parts to 120079-5023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120079-5023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120079-5023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120079-5023 fall under?
The 120079-5023 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120079-5023 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120079-5023 you can contact the distributor directly for product support, shipping queries etc.
Is the 120079-5023 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120079-5023 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 120079-5023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120079-5023 often in real-time on the comparison pages.
What if I can't find stock of 120079-5023?
You can fill out our help required form which you can use to request a quote for 120079-5023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.