Status: | Unknown |
---|---|
Series: | Ultra-Lock 120079 Series |
RoHS: | Unknown |
Connector Type A | M12 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.56ft |
Product Range | Ultra-Lock 120079 Series |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | Brad Ultra-Lock 120079 Series |
RoHS: | Unknown |
Connector Type A | 90° M12 Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 4 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | Brad Ultra-Lock 120079 Series |
RoHS Compliant | Yes |
Sensor Cord, 4P, M12 Rcpt-Pigtail, 2M | Newark Electronics |
Ultra-Lock Single-Ended Cordset 4 Position Female Right Angle 22 AWG PVC 2m | Avnet America |
SENSOR CORD, 4P, M12 RCPT-FREE END, 2M | element14 |
Where can I find additional details, specifications and documents for a 120079-0232?
Additional datasheets, footprints and schematics for 120079-0232 are listed on our Part Details page. You can also find images and similar parts to 120079-0232 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120079-0232 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120079-0232 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120079-0232 fall under?
The 120079-0232 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 120079-0232 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120079-0232 you can contact the distributor directly for product support, shipping queries etc.
Is the 120079-0232 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120079-0232 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 120079-0232.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120079-0232 often in real-time on the comparison pages.
What if I can't find stock of 120079-0232?
You can fill out our help required form which you can use to request a quote for 120079-0232 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.