Status: | Unknown |
---|---|
Series: | 120076 Series |
RoHS: | Unknown |
Prices starting from US$10.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.28
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
252
in stock
|
Buy Now | |
Distrelec
from US$11.02
|
252
in stock
|
Buy Now | |
Farnell
from US$13.37
|
81
in stock
|
Buy Now | |
Newark Electronics
from US$12.74
|
20
in stock
|
Buy Now | |
element14
from US$10.61
|
16
in stock
|
Buy Now | |
RS Americas
from US$11.28
|
7
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$12.82
|
-
|
Buy Now |
Product Range | 120076 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | TPU (Thermoplastic Polyurethane) Body |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Current Rating | 2A |
Voltage Rating | 30V |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 120076 Series |
RoHS: | Unknown |
Product Range | 120076 Series |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Cable Mount |
SENSOR CONNECTORS | Farnell |
PLUG M12 8P AC MA STR SE BRASS AU | RS |
Sensor Connector, M12, Plug, 8Pos, Cable | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE | element14 |
PLUG M12 8P AC MA STR SE BRASS AU | Molex Woodhead/Brad 120076-8035 | RS Americas |
MLX1200768035 | Avnet America |
Where can I find additional details, specifications and documents for a 120076-8035?
Additional datasheets, footprints and schematics for 120076-8035 are listed on our Part Details page. You can also find images and similar parts to 120076-8035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120076-8035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120076-8035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120076-8035 fall under?
The 120076-8035 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 120076-8035 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120076-8035 you can contact the distributor directly for product support, shipping queries etc.
Is the 120076-8035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120076-8035 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, RS and Newark Electronics have stock available or on a lead time for 120076-8035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120076-8035 often in real-time on the comparison pages.
What if I can't find stock of 120076-8035?
You can fill out our help required form which you can use to request a quote for 120076-8035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.