Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | 1/2"-20 UNC Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 5 Positions |
Cable Length - Metric | 6.096m |
Cable Length - Imperial | 20ft |
Accessory Type | Cordset |
RoHS Compliant | Yes |
Sensor Cable Assembly | Newark Electronics |
Micro-Change Single-Ended Cordset 5 Poles Female Straight to Pigtail 22 AWG Yellow PVC Cable 6.1m Length | Avnet America |
Where can I find additional details, specifications and documents for a 1200720477?
Additional datasheets, footprints and schematics for 1200720477 are listed on our Part Details page. You can also find images and similar parts to 1200720477 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1200720477 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1200720477 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1200720477 fall under?
The 1200720477 is listed under Connectors > Sensor Connectors & Components > Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1200720477 when available in the Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1200720477 you can contact the distributor directly for product support, shipping queries etc.
Is the 1200720477 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1200720477 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1200720477.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1200720477 often in real-time on the comparison pages.
What if I can't find stock of 1200720477?
You can fill out our help required form which you can use to request a quote for 1200720477 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.